Brady Worldwide, Inc. PermaSleeve Wire Marking Sleeves 3PS-187-2-WT-S

Description
Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers.
Datasheet
Description
Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PermaSleeve Wire Marking Sleeves - 3PS-187-2-WT-S - Brady Corporation
Milwaukee, WI, USA
PermaSleeve Wire Marking Sleeves
3PS-187-2-WT-S
PermaSleeve Wire Marking Sleeves 3PS-187-2-WT-S
Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers.

Brady's PermaSleeve® heat shrinkable sleeves fit snugly around wires for maximum insulation protection and permanent identification. The full-circle insulating sleeves meet the rigid insulating material requirements and physical properties of MIL-DTL-23053/5 Class 1, MIL-M-81531, MIL-STD-202F, METHOD 215, and UL224 when printed with R5000 dot matrix and R4300 and R4502S (for black sleeves only) thermal transfer ribbons. These fade resistant, smudge-proof sleeves can be used on with Brady's Sleeve & Datab™ Printers, as well as Thermal Transfer printers.

Supplier's Site
Heat-Shrink Wire Marking Sleeves, 2In W; Marker Type Brady - 04H6192 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Wire Marking Sleeves, 2In W; Marker Type Brady
04H6192
Heat-Shrink Wire Marking Sleeves, 2In W; Marker Type Brady 04H6192
HEAT-SHRINK WIRE MARKING SLEEVES, 2IN W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.51mm x 50.8mm; I.D. Max:3.81mm; I.D. Min:1.57mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT-SHRINK WIRE MARKING SLEEVES, 2IN W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.51mm x 50.8mm; I.D. Max:3.81mm; I.D. Min:1.57mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3PS-187-2-WT-S 04H6192
Product Name PermaSleeve Wire Marking Sleeves Heat-Shrink Wire Marking Sleeves, 2In W; Marker Type Brady
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details