Brady Corporation Labels, Labeling 3PS-1500-2-YL-2

Description
Label
Request a Quote Datasheet
Description
Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-3PS-1500-2-YL-2-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-3PS-1500-2-YL-2-ND
Labels, Labeling 2267-3PS-1500-2-YL-2-ND
Label

Label

Buy Now Datasheet
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 2.433 in Height - 0.5 in Min Wire Dia to 1.45 in Max Wire Dia - Double-Side Printable - 662820-57618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 2.433 in Height - 0.5 in Min Wire Dia to 1.45 in Max Wire Dia - Double-Side Printable
662820-57618
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 2.433 in Height - 0.5 in Min Wire Dia to 1.45 in Max Wire Dia - Double-Side Printable 662820-57618
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 2.433 in H. Supports thermal transfer printing. Compatible for wires from 0.5 in to 1.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 2.433 in H. Supports thermal transfer printing. Compatible for wires from 0.5 in to 1.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-3PS-1500-2-YL-2-ND 662820-57618
Product Name Labels, Labeling Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 2.433 in Height - 0.5 in Min Wire Dia to 1.45 in Max Wire Dia - Double-Side Printable
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3792 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Printer Tapes - 2521868 - RS Components, Ltd.
Specs
Color White
Width 0.9449 inches (24 mm)
Length 26.25 ft (80 dm)
View Details