Brady Corporation Bilingual Sign 39758

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 39758 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
39758
Bilingual Sign 39758
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - 39758 - 754476-39758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - 39758
754476-39758
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - 39758 754476-39758
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP HANDS CLEAR / PELIGRO MANTENER LAS MANOS ALEJADAS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP HANDS CLEAR / PELIGRO MANTENER LAS MANOS ALEJADAS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 39758 754476-39758
Product Name Bilingual Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - 39758
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Symbols & Electrical Signs - 1768020-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details