Brady Corporation Spanish Sign 38775

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38775 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38775
Spanish Sign 38775
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 38775 - 754476-38775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 38775
754476-38775
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 38775 754476-38775
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This sign is written in Spanish with the following text: EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This sign is written in Spanish with the following text: EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38775 754476-38775
Product Name Spanish Sign Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 38775
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 11.69 inches (297 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details