Brady Corporation Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38758 38758

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the manufacturing for this eyewash & shower sign is identified as B-401. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: SAFETY FIRST EMERGENCY SHOWER / SEGURIDAD PRIMERO DUCHA DE EMERGENCIA.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the manufacturing for this eyewash & shower sign is identified as B-401. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: SAFETY FIRST EMERGENCY SHOWER / SEGURIDAD PRIMERO DUCHA DE EMERGENCIA.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38758 - 754473-38758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38758
754473-38758
Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38758 754473-38758
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the manufacturing for this eyewash & shower sign is identified as B-401. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: SAFETY FIRST EMERGENCY SHOWER / SEGURIDAD PRIMERO DUCHA DE EMERGENCIA.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the manufacturing for this eyewash & shower sign is identified as B-401. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: SAFETY FIRST EMERGENCY SHOWER / SEGURIDAD PRIMERO DUCHA DE EMERGENCIA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-38758
Product Name Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38758
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details