Brady Corporation Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 38752 38752

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s).
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 38752 - 754473-38752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 38752
754473-38752
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 38752 754473-38752
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-38752
Product Name Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 38752
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details