Brady Corporation Signs, Nameplates, Posters 38731

Description
B401 10X14 RED/BLK/WHT SPANISH
Request a Quote Datasheet
Description
B401 10X14 RED/BLK/WHT SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38731-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38731-ND
Signs, Nameplates, Posters 2267-38731-ND
B401 10X14 RED/BLK/WHT SPANISH

B401 10X14 RED/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 38731 - 754473-38731 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 38731
754473-38731
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 38731 754473-38731
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in Spanish with the following text: PELIGRO ALTO VOLTAJE PERSONAL NO AUTORIZADO MANTENGASE AFUERA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in Spanish with the following text: PELIGRO ALTO VOLTAJE PERSONAL NO AUTORIZADO MANTENGASE AFUERA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38731-ND 754473-38731
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 38731
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 16.54 inches (420 mm)
View Details