Brady Corporation Signs, Nameplates, Posters 38658

Description
B401 10X14 RED/BLK/WHT SPANISH
Request a Quote Datasheet
Description
B401 10X14 RED/BLK/WHT SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38658-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38658-ND
Signs, Nameplates, Posters 2267-38658-ND
B401 10X14 RED/BLK/WHT SPANISH

B401 10X14 RED/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-851 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38658 - 754473-38658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38658
754473-38658
Brady B-851 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38658 754473-38658
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is manufactured using high impact polystyrene which is the B-851 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in Spanish with the following text: PELIGRO MANTENGASE A DISTANCIA. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is manufactured using high impact polystyrene which is the B-851 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in Spanish with the following text: PELIGRO MANTENGASE A DISTANCIA. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38658-ND 754473-38658
Product Name Signs, Nameplates, Posters Brady B-851 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38658
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Water
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details