Brady Corporation Bilingual Sign 38617

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38617 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38617
Bilingual Sign 38617
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WARNING NO TRESPASSING / ADVERTENCIA PROHIB - 754476-38617 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WARNING NO TRESPASSING / ADVERTENCIA PROHIB
754476-38617
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WARNING NO TRESPASSING / ADVERTENCIA PROHIB 754476-38617
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: WARNING NO TRESPASSING / ADVERTENCIA PROHIBIDO EL PASO. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: WARNING NO TRESPASSING / ADVERTENCIA PROHIBIDO EL PASO. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38617 754476-38617
Product Name Bilingual Sign Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WARNING NO TRESPASSING / ADVERTENCIA PROHIB
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details