Brady Corporation Bilingual Sign 38483

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38483 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38483
Bilingual Sign 38483
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: MEN / CABALLEROS - 38483 - 754476-38483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: MEN / CABALLEROS - 38483
754476-38483
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: MEN / CABALLEROS - 38483 754476-38483
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is printed with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: MEN / CABALLEROS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is printed with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: MEN / CABALLEROS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38483 754476-38483
Product Name Bilingual Sign Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: MEN / CABALLEROS - 38483
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Exit Signs - 2892243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details