Brady Corporation Signs, Nameplates, Posters 38464

Description
B555 10X14 BLU/BLK/WHT SPANISH
Request a Quote Datasheet
Description
B555 10X14 BLU/BLK/WHT SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38464-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38464-ND
Signs, Nameplates, Posters 2267-38464-ND
B555 10X14 BLU/BLK/WHT SPANISH

B555 10X14 BLU/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO SE PERMITE FUMAR EN ESTA AREA - 38464 - 754473-38464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO SE PERMITE FUMAR EN ESTA AREA - 38464
754473-38464
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO SE PERMITE FUMAR EN ESTA AREA - 38464 754473-38464
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking permitted sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in Spanish with the following text: AVISO SE PERMITE FUMAR EN ESTA AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking permitted sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in Spanish with the following text: AVISO SE PERMITE FUMAR EN ESTA AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38464-ND 754473-38464
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO SE PERMITE FUMAR EN ESTA AREA - 38464
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details