Brady Corporation Brady Bradyglo B-355 Steel Sign Mounting Brackets - 38099B 38099B

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign mounting brackets is produced using steel which is the B-355 Brady Material Code. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other items. This product supports the following : Brady Glo.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign mounting brackets is produced using steel which is the B-355 Brady Material Code. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other items. This product supports the following : Brady Glo.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-355 Steel Sign Mounting Brackets - 38099B - 754476-38099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-355 Steel Sign Mounting Brackets - 38099B
754476-38099
Brady Bradyglo B-355 Steel Sign Mounting Brackets - 38099B 754476-38099
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign mounting brackets is produced using steel which is the B-355 Brady Material Code. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other items. This product supports the following : Brady Glo.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign mounting brackets is produced using steel which is the B-355 Brady Material Code. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other items. This product supports the following : Brady Glo.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-38099
Product Name Brady Bradyglo B-355 Steel Sign Mounting Brackets - 38099B
Materials of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details