TE Connectivity Label, Serial No, Pk100; Label Type Te Connectivity 18001

Description
LABEL, SERIAL NO, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:100; Product Range:-; Label Legend:Serial No; Label Dimensions:15mm x RoHS Compliant: Yes
Datasheet
Description
LABEL, SERIAL NO, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:100; Product Range:-; Label Legend:Serial No; Label Dimensions:15mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Chicago, IL, United States
Label, Serial No, Pk100; Label Type Te Connectivity
15J3935
Label, Serial No, Pk100; Label Type Te Connectivity 15J3935
LABEL, SERIAL NO, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:100; Product Range:-; Label Legend:Serial No; Label Dimensions:15mm x RoHS Compliant: Yes

LABEL, SERIAL NO, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:100; Product Range:-; Label Legend:Serial No; Label Dimensions:15mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15J3935
Product Name Label, Serial No, Pk100; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details