Brady Corporation Signs, Nameplates, Posters 38086

Description
B401 7X10 BLU/BLK/WHT NOTICE
Request a Quote Datasheet
Description
B401 7X10 BLU/BLK/WHT NOTICE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38086-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38086-ND
Signs, Nameplates, Posters 2267-38086-ND
B401 7X10 BLU/BLK/WHT NOTICE

B401 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Humorous Sign - 10 in Width x 7 in Height - TEXT: NOTICE PROBLEMS NEXT OFFICE - 38086 - 754476-38086 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Humorous Sign - 10 in Width x 7 in Height - TEXT: NOTICE PROBLEMS NEXT OFFICE - 38086
754476-38086
Brady B-401 Polystyrene Rectangle White Humorous Sign - 10 in Width x 7 in Height - TEXT: NOTICE PROBLEMS NEXT OFFICE - 38086 754476-38086
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady humorous sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This humorous sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This humorous sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: NOTICE PROBLEMS NEXT OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady humorous sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This humorous sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This humorous sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: NOTICE PROBLEMS NEXT OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38086-ND 754476-38086
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Humorous Sign - 10 in Width x 7 in Height - TEXT: NOTICE PROBLEMS NEXT OFFICE - 38086
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details