Brady Corporation Spanish Sign 37703

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 37703 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
37703
Spanish Sign 37703
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-302 Polyester Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 37703 - 754476-37703 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 37703
754476-37703
Brady B-302 Polyester Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 37703 754476-37703
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 37703 754476-37703
Product Name Spanish Sign Brady B-302 Polyester Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 37703
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 115V, Card Of 10; Label Type Te Connectivity - 15J3060 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7480 inches (19 mm)
View Details