Brady Corporation 34 Series Combination Packs - Number Assortment 34252

Description
Labels can be permanent or repositionable; once applied, numbers & letters are there to stay - unless you want to change them. Made of B-498 plastic coated cloth with pressure sensitive adhesive that sticks to any clean, dry surface. Choose from 8 different sizes of letter assortments or number assortments. Number packs contain all numbers from 0-9; number of cards vary according to their frequency of use. Color is black on yellow. Standard package: letters - 25 assorted cards; numbers - 25 assorted cards.
Description
Labels can be permanent or repositionable; once applied, numbers & letters are there to stay - unless you want to change them. Made of B-498 plastic coated cloth with pressure sensitive adhesive that sticks to any clean, dry surface. Choose from 8 different sizes of letter assortments or number assortments. Number packs contain all numbers from 0-9; number of cards vary according to their frequency of use. Color is black on yellow. Standard package: letters - 25 assorted cards; numbers - 25 assorted cards.

Suppliers

Company
Product
Description
Supplier Links
34 Series Combination Packs - Number Assortment - 34252 - Brady Corporation
Milwaukee, WI, USA
34 Series Combination Packs - Number Assortment
34252
34 Series Combination Packs - Number Assortment 34252
Labels can be permanent or repositionable; once applied, numbers & letters are there to stay - unless you want to change them. Made of B-498 plastic coated cloth with pressure sensitive adhesive that sticks to any clean, dry surface. Choose from 8 different sizes of letter assortments or number assortments. Number packs contain all numbers from 0-9; number of cards vary according to their frequency of use. Color is black on yellow. Standard package: letters - 25 assorted cards; numbers - 25 assorted cards.

Labels can be permanent or repositionable; once applied, numbers & letters are there to stay - unless you want to change them. Made of B-498 plastic coated cloth with pressure sensitive adhesive that sticks to any clean, dry surface. Choose from 8 different sizes of letter assortments or number assortments. Number packs contain all numbers from 0-9; number of cards vary according to their frequency of use. Color is black on yellow. Standard package: letters - 25 assorted cards; numbers - 25 assorted cards.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 34252
Product Name 34 Series Combination Packs - Number Assortment
Materials of Construction Cloth / Fabric; Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4848840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.3740 inches (9.5 mm)
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details