Brady Corporation Personal Hygiene Sign 30914

Description
Personal Hygiene Sign
Description
Personal Hygiene Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 30914 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
30914
Personal Hygiene Sign 30914
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 30914 - 754476-30914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 30914
754476-30914
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 30914 754476-30914
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 30914 754476-30914
Product Name Personal Hygiene Sign Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 30914
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details