Brady Corporation Labels, Labeling 2HX-375-2-GR-S

Description
SLEEVE, 0.375 IN DIA X 2 IN W
Request a Quote Datasheet
Description
SLEEVE, 0.375 IN DIA X 2 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-375-2-GR-S-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-375-2-GR-S-ND
Labels, Labeling 2267-2HX-375-2-GR-S-ND
SLEEVE, 0.375 IN DIA X 2 IN W

SLEEVE, 0.375 IN DIA X 2 IN W

Buy Now Datasheet
Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin - 662820-65501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin
662820-65501
Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin 662820-65501
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-375-2-GR-S-ND 662820-65501
Product Name Labels, Labeling Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin
Materials of Construction Plastic / Film; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Pre-printed Labels - 4454221 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.1260 inches (3.2 mm)
View Details