Brady Corporation Labels, Labeling 2HX-1000-2-OR-S

Description
SLEEVE, 1 IN DIA X 2 IN W
Request a Quote Datasheet
Description
SLEEVE, 1 IN DIA X 2 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-1000-2-OR-S-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-1000-2-OR-S-ND
Labels, Labeling 2267-2HX-1000-2-OR-S-ND
SLEEVE, 1 IN DIA X 2 IN W

SLEEVE, 1 IN DIA X 2 IN W

Buy Now Datasheet
Brady Permasleeve B-7642 Orange Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1.236 in Height - 0.5 in Min Wire Dia to 0.95 in Max Wire Dia - Double-Side Print - 662820-65401 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 Orange Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1.236 in Height - 0.5 in Min Wire Dia to 0.95 in Max Wire Dia - Double-Side Print
662820-65401
Brady Permasleeve B-7642 Orange Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1.236 in Height - 0.5 in Min Wire Dia to 0.95 in Max Wire Dia - Double-Side Print 662820-65401
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 1.236 in H. Supports thermal transfer printing. Compatible for wires from 0.5 in to 0.95 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 1.236 in H. Supports thermal transfer printing. Compatible for wires from 0.5 in to 0.95 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-1000-2-OR-S-ND 662820-65401
Product Name Labels, Labeling Brady Permasleeve B-7642 Orange Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1.236 in Height - 0.5 in Min Wire Dia to 0.95 in Max Wire Dia - Double-Side Print
Materials of Construction Plastic / Film; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Pre-printed Labels - 4453773 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details