Brady Corporation Floor Safety Sign 29296

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 29296 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
29296
Floor Safety Sign 29296
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-29296-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-29296-ND
Barriers, Barricades, Floor Markings, Tapes 2267-29296-ND
"B819 17"" DIA GRN/BLK/WHT"

"B819 17"" DIA GRN/BLK/WHT"

Buy Now Datasheet
Brady B-819 Vinyl Circle White Eyewash & Shower Sign - 17 in Width x 17 in Height - Laminated - TEXT: SAFETY SHOWER - 29296 - 754476-29296 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle White Eyewash & Shower Sign - 17 in Width x 17 in Height - Laminated - TEXT: SAFETY SHOWER - 29296
754476-29296
Brady B-819 Vinyl Circle White Eyewash & Shower Sign - 17 in Width x 17 in Height - Laminated - TEXT: SAFETY SHOWER - 29296 754476-29296
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from vinyl which is the B-819 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a circle. This product is written in English with the following text: SAFETY SHOWER. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from vinyl which is the B-819 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a circle. This product is written in English with the following text: SAFETY SHOWER. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 29296 2267-29296-ND 754476-29296
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady B-819 Vinyl Circle White Eyewash & Shower Sign - 17 in Width x 17 in Height - Laminated - TEXT: SAFETY SHOWER - 29296
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 146438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details