Brady Corporation First Aid Sign 29067

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 29067 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
29067
First Aid Sign 29067
First Aid Sign

First Aid Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-29067-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-29067-ND
Labels, Stickers, Decals - Preprinted 2267-29067-ND
"B302-7X10-WG-O-7""H X10""W WHT/GRN"

"B302-7X10-WG-O-7""HX10""W WHT/GRN"

Buy Now Datasheet
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SHOWER AND EYE WASH - 29067 - 754476-29067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SHOWER AND EYE WASH - 29067
754476-29067
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SHOWER AND EYE WASH - 29067 754476-29067
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: EMERGENCY SHOWER AND EYE WASH. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: EMERGENCY SHOWER AND EYE WASH. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 29067 2267-29067-ND 754476-29067
Product Name First Aid Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY SHOWER AND EYE WASH - 29067
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details