Brady Corporation ANSI Z535 Safety Sign 26588

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 26588 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
26588
ANSI Z535 Safety Sign 26588
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-26588-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-26588-ND
Signs, Nameplates, Posters 2267-26588-ND
B401 10X14 ANSI BLK,RED/WHT FIRE

B401 10X14 ANSI BLK,RED/WHT FIRE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 26588 - 754476-26588 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 26588
754476-26588
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 26588 754476-26588
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This item is written in English with the following text: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This item is written in English with the following text: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 26588 2267-26588-ND 754476-26588
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER REMOVE PIN AND SQUEEZE TRIGGER - 26588
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Work in progress
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details