R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety protection sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety protection sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DO NOT CLIMB ON OR JUMP OFF DOCK. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-25848 |
| Product Name | Brady B-401 High Impact Polystyrene Rectangle White Safety Protection Sign - 14 in Width x 10 in Height - TEXT: DO NOT CLIMB ON OR JUMP OFF DOCK - 25848 |