R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking security sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This parking security sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: NOTICE COMPANY IS NOT RESPONSIBLE FOR LOSS OR DAMAGE TO PARKED CARS. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-25824 |
| Product Name | Brady B-401 High Impact Polystyrene Rectangle White Parking Security Sign - 14 in Width x 10 in Height - 25824 |