Brady Corporation Fire Sign 25645

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 25645 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
25645
Fire Sign 25645
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25645-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25645-ND
Signs, Nameplates, Posters 2267-25645-ND
B401 10X14 BLK/YEL CAUTION

B401 10X14 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Yellow Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - 25645 - 754476-25645 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Yellow Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - 25645
754476-25645
Brady B-401 High Impact Polystyrene Rectangle Yellow Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - 25645 754476-25645
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire sprinkler & extinguishing system sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: CAUTION THIS ROOM IS PROTECTED BY HALON FIRE EXTINGUISHER SYSTEM. LEAVE IMMEDIATELY UPON WARNING OF DISCHARGE. DO NOT ENTER UNTIL FRESH AIR IS RESTORED. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire sprinkler & extinguishing system sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: CAUTION THIS ROOM IS PROTECTED BY HALON FIRE EXTINGUISHER SYSTEM. LEAVE IMMEDIATELY UPON WARNING OF DISCHARGE. DO NOT ENTER UNTIL FRESH AIR IS RESTORED. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25645 2267-25645-ND 754476-25645
Product Name Fire Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Yellow Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - 25645
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details