Brady Corporation Blank Sign - Preprinted Headers 25366

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 25366 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
25366
Blank Sign - Preprinted Headers 25366
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-25366-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25366-ND
Signs, Nameplates, Posters 2267-25366-ND
B401 7X10 MAG/YEL W/WHITE BORDER

B401 7X10 MAG/YEL W/WHITE BORDER

Buy Now Datasheet
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: RADIATION - 25366 - 754476-25366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: RADIATION - 25366
754476-25366
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: RADIATION - 25366 754476-25366
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of pink. This sign is written in English with the following text: RADIATION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of pink. This sign is written in English with the following text: RADIATION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25366 2267-25366-ND 754476-25366
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: RADIATION - 25366
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details