Brady Corporation Blank Sign - Preprinted Headers 25364

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 25364 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
25364
Blank Sign - Preprinted Headers 25364
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-25364-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25364-ND
Signs, Nameplates, Posters 2267-25364-ND
B401 7X10 BLUE/WHT NOTICE (HEADE

B401 7X10 BLUE/WHT NOTICE (HEADE

Buy Now Datasheet
Brady B-401 Polystyrene White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 25364 - 754476-25364 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 25364
754476-25364
Brady B-401 Polystyrene White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 25364 754476-25364
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25364 2267-25364-ND 754476-25364
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-401 Polystyrene White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 25364
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878877-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Exit Signs - 2197386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 5.91 inches (150 mm)
View Details