Brady Corporation Signs, Nameplates, Posters 25332

Description
B401 10X14 GRN/BLK/WHT THINK
Request a Quote Datasheet
Description
B401 10X14 GRN/BLK/WHT THINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25332-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25332-ND
Signs, Nameplates, Posters 2267-25332-ND
B401 10X14 GRN/BLK/WHT THINK

B401 10X14 GRN/BLK/WHT THINK

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK MAKE EVERY MOVE A SAFE ONE - 25332 - 754476-25332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK MAKE EVERY MOVE A SAFE ONE - 25332
754476-25332
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK MAKE EVERY MOVE A SAFE ONE - 25332 754476-25332
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: THINK MAKE EVERY MOVE A SAFE ONE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: THINK MAKE EVERY MOVE A SAFE ONE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25332-ND 754476-25332
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK MAKE EVERY MOVE A SAFE ONE - 25332
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details