Brady Corporation Radiation & Laser Sign 25279

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 25279 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
25279
Radiation & Laser Sign 25279
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25279-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25279-ND
Signs, Nameplates, Posters 2267-25279-ND
B401 10X14 MAG/YEL

B401 10X14 MAG/YEL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - TEXT: CAUTION RADIATION AREA - 25279 - 754476-25279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - TEXT: CAUTION RADIATION AREA - 25279
754476-25279
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - TEXT: CAUTION RADIATION AREA - 25279 754476-25279
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: CAUTION RADIATION AREA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: CAUTION RADIATION AREA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25279 2267-25279-ND 754476-25279
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - TEXT: CAUTION RADIATION AREA - 25279
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 7.87 inches (200 mm)
Height 0.9843 ft (3 dm)
View Details