Brady Corporation Protective Wear Sign 25235

Description
Protective Wear Sign
Request a Quote Datasheet
Description
Protective Wear Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 25235 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
25235
Protective Wear Sign 25235
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25235-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25235-ND
Signs, Nameplates, Posters 2267-25235-ND
B401 10X14 BLU/BLK/WHT NOTICE

B401 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE SAFETY SHOES REQUIRED IN THIS AREA - 25235 - 754476-25235 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE SAFETY SHOES REQUIRED IN THIS AREA - 25235
754476-25235
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE SAFETY SHOES REQUIRED IN THIS AREA - 25235 754476-25235
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: NOTICE SAFETY SHOES REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: NOTICE SAFETY SHOES REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25235 2267-25235-ND 754476-25235
Product Name Protective Wear Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE SAFETY SHOES REQUIRED IN THIS AREA - 25235
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1615875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Polystyrene vinyl
Width 5 inches (127 mm)
View Details