Brady Corporation No Smoking Sign 25088

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 25088 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
25088
No Smoking Sign 25088
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER RESTRICTED AREA NO SMOKING AT ANY TIME - 25088 - 754476-25088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER RESTRICTED AREA NO SMOKING AT ANY TIME - 25088
754476-25088
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER RESTRICTED AREA NO SMOKING AT ANY TIME - 25088 754476-25088
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: DANGER RESTRICTED AREA NO SMOKING AT ANY TIME. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: DANGER RESTRICTED AREA NO SMOKING AT ANY TIME. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25088 754476-25088
Product Name No Smoking Sign Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER RESTRICTED AREA NO SMOKING AT ANY TIME - 25088
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, Warning, Earth, Card Of 12; Label Type Te Connectivity - 54M4100 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 8134482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Respiratory protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details