Brady Corporation Machine & Operational Sign 23055

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 23055 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
23055
Machine & Operational Sign 23055
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-23055-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-23055-ND
Signs, Nameplates, Posters 2267-23055-ND
B401 7X10 BLU/BLK/WHT

B401 7X10 BLU/BLK/WHT

Buy Now Datasheet
Brady 23055 B-401 Rectangle White Repair Signs - 10 in Width x 7 in Height - Laminated - TEXT: Notice Elevator Out Of Order - 754476-23055 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady 23055 B-401 Rectangle White Repair Signs - 10 in Width x 7 in Height - Laminated - TEXT: Notice Elevator Out Of Order
754476-23055
Brady 23055 B-401 Rectangle White Repair Signs - 10 in Width x 7 in Height - Laminated - TEXT: Notice Elevator Out Of Order 754476-23055
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. The material used in the construction for this repair signs is identified as B-401. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This repair signs sign is designed with a white background and text and/or image color(s) of black / blue / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: Notice Elevator Out Of Order. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. The material used in the construction for this repair signs is identified as B-401. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This repair signs sign is designed with a white background and text and/or image color(s) of black / blue / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: Notice Elevator Out Of Order. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 23055 2267-23055-ND 754476-23055
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady 23055 B-401 Rectangle White Repair Signs - 10 in Width x 7 in Height - Laminated - TEXT: Notice Elevator Out Of Order
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 2314452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details