Brady Corporation Machine & Operational Sign 22937

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 22937 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
22937
Machine & Operational Sign 22937
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION TURN MACHINE OFF WHEN NOT IN USE - 22937 - 754476-22937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION TURN MACHINE OFF WHEN NOT IN USE - 22937
754476-22937
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION TURN MACHINE OFF WHEN NOT IN USE - 22937 754476-22937
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION TURN MACHINE OFF WHEN NOT IN USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION TURN MACHINE OFF WHEN NOT IN USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22937 754476-22937
Product Name Machine & Operational Sign Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION TURN MACHINE OFF WHEN NOT IN USE - 22937
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 2847145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details