Brady Corporation Maintenance Sign 22794

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22794 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22794
Maintenance Sign 22794
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 22794 - 754476-22794 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 22794
754476-22794
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 22794 754476-22794
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22794 754476-22794
Product Name Maintenance Sign Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 22794
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details