Brady Worldwide, Inc. Floor Marking Tape, 4 X 10, Red; Tape Type Brady 170117

Description
FLOOR MARKING TAPE, 4" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 4" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 4 X 10, Red; Tape Type Brady - 82AH6112 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 4 X 10, Red; Tape Type Brady
82AH6112
Floor Marking Tape, 4 X 10, Red; Tape Type Brady 82AH6112
FLOOR MARKING TAPE, 4" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA

FLOOR MARKING TAPE, 4" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6112
Product Name Floor Marking Tape, 4 X 10, Red; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF04500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details