Brady Worldwide, Inc. Floor Marking Tape, 2 X 5, Red; Tape Type Brady 170113

Description
FLOOR MARKING TAPE, 2" X 5", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 2" X 5", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 2 X 5, Red; Tape Type Brady - 82AH6108 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 2 X 5, Red; Tape Type Brady
82AH6108
Floor Marking Tape, 2 X 5, Red; Tape Type Brady 82AH6108
FLOOR MARKING TAPE, 2" X 5", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA

FLOOR MARKING TAPE, 2" X 5", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6108
Product Name Floor Marking Tape, 2 X 5, Red; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Single Coated Black Polyethylene Foam Tape - 3316-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Discs - AF03500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details