Brady Worldwide, Inc. Floor Marking Tape, 4 X 100Ft, Blu/wht; Tape Type Brady 170079

Description
FLOOR MARKING TAPE, 4" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 4" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 4 X 100Ft, Blu/wht; Tape Type Brady - 82AH6074 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 4 X 100Ft, Blu/wht; Tape Type Brady
82AH6074
Floor Marking Tape, 4 X 100Ft, Blu/wht; Tape Type Brady 82AH6074
FLOOR MARKING TAPE, 4" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

FLOOR MARKING TAPE, 4" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6074
Product Name Floor Marking Tape, 4 X 100Ft, Blu/wht; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
5 mil High Performance Acrylic Laminating Adhes. - 1905 PET - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0050 inches (0.1270 mm)
View Details
Polyimide Discs - KP01062 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details