Brady Corporation Signs, Nameplates, Posters 145757

Description
B869 10X14 CAUTION PERSONAL PROT
Request a Quote Datasheet
Description
B869 10X14 CAUTION PERSONAL PROT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145757-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145757-ND
Signs, Nameplates, Posters 2267-145757-ND
B869 10X14 CAUTION PERSONAL PROT

B869 10X14 CAUTION PERSONAL PROT

Buy Now Datasheet
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 14 in Width x 10 in Height - 145757 - 754473-54549 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 14 in Width x 10 in Height - 145757
754473-54549
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 14 in Width x 10 in Height - 145757 754473-54549
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness label is constructed using polypropylene which is the B-869 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: Personal protection equipment required beyond this point. Moderate injury could result. Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness label is constructed using polypropylene which is the B-869 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: Personal protection equipment required beyond this point. Moderate injury could result. Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145757-ND 754473-54549
Product Name Signs, Nameplates, Posters Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 14 in Width x 10 in Height - 145757
Materials of Construction Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details