Brady Corporation Lockouts, Padlocks 145584

Description
TRANSPARENT GATE VALVE LOCKOUT-
Datasheet
Description
TRANSPARENT GATE VALVE LOCKOUT-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockouts, Padlocks - 145584 - ODG (Origin Data Global)
Shenzhen, China
Lockouts, Padlocks
145584
Lockouts, Padlocks 145584
TRANSPARENT GATE VALVE LOCKOUT-

TRANSPARENT GATE VALVE LOCKOUT-

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Valves
Product Number 145584
Product Name Lockouts, Padlocks
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP90-025-PP-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Specs
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details