Brady Corporation Brady Bradyglo Aluminum Rectangle Black Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145525 145525

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other items. This SKU supports the following : Bracket.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other items. This SKU supports the following : Bracket.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo Aluminum Rectangle Black Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145525 - 754473-54342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo Aluminum Rectangle Black Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145525
754473-54342
Brady Bradyglo Aluminum Rectangle Black Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145525 754473-54342
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other items. This SKU supports the following : Bracket.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other items. This SKU supports the following : Bracket.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54342
Product Name Brady Bradyglo Aluminum Rectangle Black Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145525
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details