Brady Corporation Brady Bradyglo B-555 Aluminum / Steel Rectangle Red Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145498 145498

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is produced using aluminum / steel which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: EXIT.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is produced using aluminum / steel which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: EXIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-555 Aluminum / Steel Rectangle Red Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145498 - 754473-54323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-555 Aluminum / Steel Rectangle Red Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145498
754473-54323
Brady Bradyglo B-555 Aluminum / Steel Rectangle Red Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145498 754473-54323
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is produced using aluminum / steel which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: EXIT.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is produced using aluminum / steel which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54323
Product Name Brady Bradyglo B-555 Aluminum / Steel Rectangle Red Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145498
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details