Brady Corporation ANSI sign 144287

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144287 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144287
ANSI sign 144287
ANSI sign

ANSI sign

Supplier's Site
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144287 - 754473-96945 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144287
754473-96945
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144287 754473-96945
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (PPE) sign is constructed using fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION Ear Hazard Area Ear Protection Required At All Times. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (PPE) sign is constructed using fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION Ear Hazard Area Ear Protection Required At All Times. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144287 754473-96945
Product Name ANSI sign Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144287
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details