Brady Corporation ANSI sign 143673

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143673 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143673
ANSI sign 143673
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143673-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143673-ND
Signs, Nameplates, Posters 2267-143673-ND
B401 7X10 ANSI RED,BLK/WHT ENTRY

B401 7X10 ANSI RED,BLK/WHT ENTRY

Buy Now Datasheet
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143673 - 754473-95601 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143673
754473-95601
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143673 754473-95601
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space / restricted area sign is manufactured using polyester which is the B-514 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space / restricted area sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: DANGER Confined Space. Enter By Permit Only. Prepare for entry. Test atmosphere. Prepare personal protection devices. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI A1264.2-2006, ASTM/ANSI F1679, OSHA 29 CFR 1910.22 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space / restricted area sign is manufactured using polyester which is the B-514 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space / restricted area sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: DANGER Confined Space. Enter By Permit Only. Prepare for entry. Test atmosphere. Prepare personal protection devices. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI A1264.2-2006, ASTM/ANSI F1679, OSHA 29 CFR 1910.22 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143673 2267-143673-ND 754473-95601
Product Name ANSI sign Signs, Nameplates, Posters Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143673
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details