Brady Corporation GlobalMark Blue 2.25" Toughstripe Labels with Overlaminate 142168

Description
Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate.. Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate
Description
Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate.. Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate

Suppliers

Company
Product
Description
Supplier Links
GlobalMark Blue 2.25
Milwaukee, WI, USA
GlobalMark Blue 2.25" Toughstripe Labels with Overlaminate
142168
GlobalMark Blue 2.25" Toughstripe Labels with Overlaminate 142168
Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate.. Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate

Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate..
Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate

Supplier's Site
Brady Toughstripe B-483 Blue Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 142168 - 754473-19080 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-483 Blue Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 142168
754473-19080
Brady Toughstripe B-483 Blue Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 142168 754473-19080
The Brady Toughstripe continuous thermal transfer printer label roll comes packaged 1 kit per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-483 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Toughstripe continuous thermal transfer printer label roll comes packaged 1 kit per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-483 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 142168 754473-19080
Product Name GlobalMark Blue 2.25" Toughstripe Labels with Overlaminate Brady Toughstripe B-483 Blue Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 142168
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-519 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Label Sheets - 358771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details