Brady Corporation Signs, Nameplates, Posters 13633

Description
BBP85 PMK SIGN BLANK
Request a Quote Datasheet
Description
BBP85 PMK SIGN BLANK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-13633-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-13633-ND
Signs, Nameplates, Posters 2267-13633-ND
BBP85 PMK SIGN BLANK

BBP85 PMK SIGN BLANK

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Sign Blank - 10.375 in Width x 7.625 in Height - 13633 - 754476-13633 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Sign Blank - 10.375 in Width x 7.625 in Height - 13633
754476-13633
Brady B-555 Aluminum Rectangle Yellow Sign Blank - 10.375 in Width x 7.625 in Height - 13633 754476-13633
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign blank is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10.375 in width and a 7.625 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is manufactured with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign blank is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10.375 in width and a 7.625 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is manufactured with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-13633-ND 754476-13633
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Sign Blank - 10.375 in Width x 7.625 in Height - 13633
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2514012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details