Brady Corporation Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 33 ft Length - 13583 13583

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 33 ft L x 4 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 33 ft L x 4 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Suppliers

Company
Product
Description
Supplier Links
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 33 ft Length - 13583 - 754476-13583 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 33 ft Length - 13583
754476-13583
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 33 ft Length - 13583 754476-13583
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 33 ft L x 4 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 33 ft L x 4 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754476-13583
Product Name Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 33 ft Length - 13583
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-857 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details
Pre-printed Labels - 7587999 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details