Brady Corporation Floor Safety Sign 13284

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 13284 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
13284
Floor Safety Sign 13284
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Brady B-819 Vinyl Circle Blue Disabled Parking & Building Access Sign - 17 in Width x 17 in Height - Laminated - 13284 - 754476-13284 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle Blue Disabled Parking & Building Access Sign - 17 in Width x 17 in Height - Laminated - 13284
754476-13284
Brady B-819 Vinyl Circle Blue Disabled Parking & Building Access Sign - 17 in Width x 17 in Height - Laminated - 13284 754476-13284
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is printed with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a circle. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is printed with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a circle. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 13284 754476-13284
Product Name Floor Safety Sign Brady B-819 Vinyl Circle Blue Disabled Parking & Building Access Sign - 17 in Width x 17 in Height - Laminated - 13284
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 3701526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit right
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details