Brady Corporation Exit Signs and Signage 132159

Description
Exit Signs and Signage
Request a Quote Datasheet
Description
Exit Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Signs and Signage - 132159 - Brady Corporation
Milwaukee, WI, USA
Exit Signs and Signage
132159
Exit Signs and Signage 132159
Exit Signs and Signage

Exit Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132159-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132159-ND
Signs, Nameplates, Posters 2267-132159-ND
B302 10X14 RED/WHT

B302 10X14 RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Evacuation Route Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY EVACUATION ROUTE - 132159 - 754473-83314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Evacuation Route Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY EVACUATION ROUTE - 132159
754473-83314
Brady B-302 Polyester Rectangle White Evacuation Route Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY EVACUATION ROUTE - 132159 754473-83314
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady evacuation route sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This evacuation route sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This evacuation route sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY EVACUATION ROUTE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady evacuation route sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This evacuation route sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This evacuation route sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY EVACUATION ROUTE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132159 2267-132159-ND 754473-83314
Product Name Exit Signs and Signage Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Evacuation Route Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY EVACUATION ROUTE - 132159
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Safety Labels - 8134454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Crushing of hands
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details