Brady Corporation Exit Signs and Signage 132152

Description
Exit Signs and Signage
Request a Quote Datasheet
Description
Exit Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Signs and Signage - 132152 - Brady Corporation
Milwaukee, WI, USA
Exit Signs and Signage
132152
Exit Signs and Signage 132152
Exit Signs and Signage

Exit Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132152-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132152-ND
Signs, Nameplates, Posters 2267-132152-ND
B401 7X10 RED/WHT

B401 7X10 RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Evacuation Route Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132152 - 754473-83307 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Evacuation Route Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132152
754473-83307
Brady B-401 High Impact Polystyrene Rectangle White Evacuation Route Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132152 754473-83307
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady evacuation route sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This evacuation route sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This evacuation route sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: EMERGENCY EVACUATION ROUTE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady evacuation route sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This evacuation route sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This evacuation route sign is designed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: EMERGENCY EVACUATION ROUTE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132152 2267-132152-ND 754473-83307
Product Name Exit Signs and Signage Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Evacuation Route Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EVACUATION ROUTE - 132152
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3655697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details