Brady Corporation Security Signs 132046

Description
Security Signs
Request a Quote Datasheet
Description
Security Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Signs - 132046 - Brady Corporation
Milwaukee, WI, USA
Security Signs
132046
Security Signs 132046
Security Signs

Security Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-132046-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132046-ND
Signs, Nameplates, Posters 2267-132046-ND
B302 10X14 BLK,BLU/WHT

B302 10X14 BLK,BLU/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - Laminated - 132046 - 754473-83097 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - Laminated - 132046
754473-83097
Brady B-302 Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - Laminated - 132046 754473-83097
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electronics sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electronics sign is manufactured with the following image: no phone, camera or radio symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: NOTICE NO PHONES, CAMERAS OR OTHER ELECTRONIC DEVICES PERMITTED. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electronics sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electronics sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electronics sign is manufactured with the following image: no phone, camera or radio symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: NOTICE NO PHONES, CAMERAS OR OTHER ELECTRONIC DEVICES PERMITTED. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132046 2267-132046-ND 754473-83097
Product Name Security Signs Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electronics Sign - 14 in Width x 10 in Height - Laminated - 132046
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity - 54M4100 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details